DIODES Incorporated 20V 1.5A MOSFET Transistor DMP2160UW-7

Description
MOSFET P-CH 20V 1.5A SOT-323 Product overview: DMP2160UW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2160UW-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 20V 1.5A SOT-323 Product overview: DMP2160UW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2160UW-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 1.5A MOSFET Transistor
278-DMP2160UW-7
20V 1.5A MOSFET Transistor 278-DMP2160UW-7
MOSFET P-CH 20V 1.5A SOT-323 Product overview: DMP2160UW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2160UW-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 1.5A SOT-323 Product overview: DMP2160UW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2160UW-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMP2160UWDITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2160UWDITR-ND
Single FETs, MOSFETs DMP2160UWDITR-ND
P-Channel 20V 1.5A (Ta) 350mW (Ta) Surface Mount SOT-323

P-Channel 20V 1.5A (Ta) 350mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
Single FETs, MOSFETs - DMP2160UWDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2160UWDIDKR-ND
Single FETs, MOSFETs DMP2160UWDIDKR-ND
P-Channel 20V 1.5A (Ta) 350mW (Ta) Surface Mount SOT-323

P-Channel 20V 1.5A (Ta) 350mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
Single FETs, MOSFETs - DMP2160UWDICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2160UWDICT-ND
Single FETs, MOSFETs DMP2160UWDICT-ND
P-Channel 20V 1.5A (Ta) 350mW (Ta) Surface Mount SOT-323

P-Channel 20V 1.5A (Ta) 350mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2160UW-7 - 014486-DMP2160UW-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2160UW-7
014486-DMP2160UW-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2160UW-7 014486-DMP2160UW-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014486-DMP2160UW-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 350mW (Ta) Family Name: DMP2160UW Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-323 Dimension: SC-70, SOT-323 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.5A (Ta) Gate-Source Threshold Voltage: 900mV @ 250μA Max Input Capacitance: 627pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 100 mOhm @ 1.5A, 4.5V Alternative Parts (Cross-Reference): NTS4101P; NTS4101PT1; NTS4101PT1G; Introduction Date: November 11, 2008 ECCN: EAR99 Country of Origin: China Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 014486-DMP2160UW-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 350mW (Ta)
Family Name: DMP2160UW
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-323
Dimension: SC-70, SOT-323
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.5A (Ta)
Gate-Source Threshold Voltage: 900mV @ 250μA
Max Input Capacitance: 627pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 100 mOhm @ 1.5A, 4.5V
Alternative Parts (Cross-Reference): NTS4101P; NTS4101PT1; NTS4101PT1G;
Introduction Date: November 11, 2008
ECCN: EAR99
Country of Origin: China
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - DMP2160UW-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP2160UW-7
Single FETs, MOSFETs DMP2160UW-7
MOSFET P-CH 20V 1.5A SOT-323

MOSFET P-CH 20V 1.5A SOT-323

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP2160UW-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP2160UW-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP2160UW-7
MOSFET P-CH 20V 1.5A SOT-323

MOSFET P-CH 20V 1.5A SOT-323

Supplier's Site
Mosfet,p Channel,20V,1.5A,sot-323; Channel Type Diodes Inc. - 23T5606 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet,p Channel,20V,1.5A,sot-323; Channel Type Diodes Inc.
23T5606
Mosfet,p Channel,20V,1.5A,sot-323; Channel Type Diodes Inc. 23T5606
MOSFET,P CHANNEL,20V,1.5A,SOT -323; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mV RoHS Compliant: Yes

MOSFET,P CHANNEL,20V,1.5A,SOT-323; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMP2160UW-7 DMP2160UWDITR-ND 014486-DMP2160UW-7 DMP2160UW-7 DMP2160UW-7 23T5606
Product Name 20V 1.5A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2160UW-7 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet,p Channel,20V,1.5A,sot-323; Channel Type Diodes Inc.
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts 20 volts
PD 350 milliwatts 350 milliwatts 350 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT323; SC-70, SOT-323 SOT3; SOT323; SOT-323 SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323 TO-3; SOT3; SOT323
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SC2688-AZ - 906351-2SC2688-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 27 Watt Discrete Power GaN on SiC HEMT - TGF2954 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.6 dB
View Details
2 suppliers