DIODES Incorporated Single FETs, MOSFETs DMP2160U-7

Description
P-Channel 20V 3.2A (Ta) 1.4W (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
P-Channel 20V 3.2A (Ta) 1.4W (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMP2160UDITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2160UDITR-ND
Single FETs, MOSFETs DMP2160UDITR-ND
P-Channel 20V 3.2A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

P-Channel 20V 3.2A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP2160UDICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2160UDICT-ND
Single FETs, MOSFETs DMP2160UDICT-ND
P-Channel 20V 3.2A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

P-Channel 20V 3.2A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP2160UDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2160UDIDKR-ND
Single FETs, MOSFETs DMP2160UDIDKR-ND
P-Channel 20V 3.2A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

P-Channel 20V 3.2A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
20V 3.2A SOT23 MOSFET Transistor
278-DMP2160U-7
20V 3.2A SOT23 MOSFET Transistor 278-DMP2160U-7
MOSFET P-CH 20V 3.2A SOT23-3 Product overview: DMP2160U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2160U-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 3.2A SOT23-3 Product overview: DMP2160U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2160U-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2160U-7 - 014485-DMP2160U-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2160U-7
014485-DMP2160U-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2160U-7 014485-DMP2160U-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014485-DMP2160U-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.4W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.2A (Ta) Gate-Source Threshold Voltage: 900mV @ 250μA Max Input Capacitance: 627pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 80 mOhm @ 1.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 014485-DMP2160U-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.4W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.2A (Ta)
Gate-Source Threshold Voltage: 900mV @ 250μA
Max Input Capacitance: 627pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 80 mOhm @ 1.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP2160U-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP2160U-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP2160U-7
MOSFET P-CH 20V 3.2A SOT23-3

MOSFET P-CH 20V 3.2A SOT23-3

Supplier's Site
Single FETs, MOSFETs - DMP2160U-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP2160U-7
Single FETs, MOSFETs DMP2160U-7
MOSFET P-CH 20V 3.2A SOT23-3

MOSFET P-CH 20V 3.2A SOT23-3

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMP2160U-7
Triode/MOS Tube/Transistor >> MOSFETs DMP2160U-7
20V 3.2A 1.4W 80mΩ@4.5V,1.5A 900mV@250uA P Channel SOT-23 MOSFETs ROHS

20V 3.2A 1.4W 80mΩ@4.5V,1.5A 900mV@250uA P Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMP2160UDITR-ND 278-DMP2160U-7 014485-DMP2160U-7 DMP2160U-7 DMP2160U-7 DMP2160U-7
Product Name Single FETs, MOSFETs 20V 3.2A SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2160U-7 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel; P-Channel P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts 20 volts 20 volts
PD 1400 milliwatts 1400 milliwatts 1400 milliwatts 1400 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz, 6 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-01 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
3 suppliers
 - AUIRFSL8403 - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO-262
Packing Method Tube; Tube
View Details
6 suppliers