Manufacturer: Diodes Incorporated
Win Source Part Number: 014484-DMP2130LDM-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.25W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-26
Dimension: SOT-23-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.4A (Ta)
Gate-Source Threshold Voltage: 1.25V @ 250μA
Max Gate Charge: 7.3nC @ 4.5V
Max Input Capacitance: 443pF @ 16V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 80 mOhm @ 4.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
MOSFET P-CH 20V 3.4A SOT-26
MOSFET P-CH 20V 3.4A SOT-26
P-Channel 20V 3.4A (Ta) 1.25W Surface Mount SOT-26
MOSFET P-CH 20V 3.4A SOT-26 Product overview: DMP2130LDM-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2130LDM-7 can be used for catalog matching and distributor lookup.
MOSFET P-CH 20V 3.4A SOT-26
MOSFET P-CH 20V 3.4A SOT-26
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 014484-DMP2130LDM-7 | 31-DMP2130LDM-7DKR-ND | 278-DMP2130LDM-7 | DMP2130LDM-7 | DMP2130LDM-7 | DMP2130LDM-7 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2130LDM-7 | Single FETs, MOSFETs | 20V 3.4A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | ||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | |||
| PD | 1250 milliwatts | 1.25 milliwatts | 1250 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3; SOT23; SOT26; SOT-26 | SOT23; SOT26; SOT-23-6 | Tape & Reel (TR) | SOT23; SOT26; SOT-23-6 | SOT23; SOT-23-6 |