Dual P-channel enhancement mode MOSFET in a U-DFN2020-6 package measuring 2.0 mm x 2.0 mm with a maximum height of 0.6 mm, designed for load switching and power management in portable applications. It has a drain-source voltage rating of -20 V, continuous drain current of -3.2 A at VGS = -4.5 V, and on-resistance of 75 mΩ at VGS = -4.5 V and TA = +25°C. The device is RoHS compliant, halogen and antimony free, meets UL 94 V-0 flammability rating, and has moisture sensitivity level 1 per J-STD-020.
MOSFET 2P-CH 20V 3.2A 6UDFN
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP2110UFDB-13TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 6-UDFN Exposed Pad |