Mosfet Array 2 P-Channel (Dual) 20V 200mA 330mW Surface Mount SOT-963
Manufacturer: Diodes Incorporated
Win Source Part Number: 014481-DMP210DUDJ-7
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-963
Maximum Power Dissipation: 330mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 200mA
Gate-Source Threshold Voltage: 1.15V @ 250μA
Max Input Capacitance: 27.44pF @ 15V
Maximum Rds On at Id,Vgs: 5.5 Ohm @ 100mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
MOSFET 2P-CH 20V 0.2A SOT963 Product overview: DMP210DUDJ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMP210DUDJ-7 can be used for catalog matching and distributor lookup.
MOSFET 2P-CH 20V 0.2A SOT963
MOSFET, DUAL, P-CH, 20V, 0.2A ROHS COMPLIANT: YES
MOSFET 2P-CH 20V 0.2A SOT-963
MOSFET N-Ch Dual MOSFET 20V VDSS 8V VGSS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMP210DUDJ-7DITR-ND | 014481-DMP210DUDJ-7 | 289-DMP210DUDJ-7 | DMP210DUDJ-7 | 28AK8715 | DMP210DUDJ-7 | DMP210DUDJ-7 |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP210DUDJ-7 | 20V 0.2A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Dual, P-Ch, 20V, 0.2A Rohs Compliant Diodes Inc. | FET, MOSFET Arrays | MOSFET |
| Package Type | SOT-963 | SOT3; SOT-963 | Tape & Reel (TR) | SOT-963 | TO-3 | SOT-963 | |
| Polarity | P-Channel | P-Channel | P-Channel; 2 P-Channel (Dual) | ||||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | ||||
| PD | 330 milliwatts | 330 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |