DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2101UCB9-7 DMP2101UCB9-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 869065-DMP2101UCB9-7 Features: Mosfet Array Package: Reel - TR Family Name: DMP2101 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 869065-DMP2101UCB9-7 Features: Mosfet Array Package: Reel - TR Family Name: DMP2101 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2101UCB9-7 - 869065-DMP2101UCB9-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2101UCB9-7
869065-DMP2101UCB9-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2101UCB9-7 869065-DMP2101UCB9-7
Manufacturer: Diodes Incorporated Win Source Part Number: 869065-DMP2101UCB9-7 Features: Mosfet Array Package: Reel - TR Family Name: DMP2101 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 869065-DMP2101UCB9-7
Features: Mosfet Array
Package: Reel - TR
Family Name: DMP2101
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now
20V MOSFET Transistor - 289-DMP2101UCB9-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V MOSFET Transistor
289-DMP2101UCB9-7
20V MOSFET Transistor 289-DMP2101UCB9-7
MOSFET 2P-CH 20V 9UWLB Product overview: DMP2101UCB9-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMP2101UCB9-7 can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 20V 9UWLB Product overview: DMP2101UCB9-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMP2101UCB9-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V-24V

MOSFET MOSFET BVDSS: 8V-24V

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP2101UCB9-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP2101UCB9-7
MOSFET 2P-CH 20V 9UWLB

MOSFET 2P-CH 20V 9UWLB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 869065-DMP2101UCB9-7 289-DMP2101UCB9-7 DMP2101UCB9-7 DMP2101UCB9-7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2101UCB9-7 20V MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 Tape & Reel (TR)
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ3C065080B3 - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
3 suppliers
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details