DIODES Incorporated FET, MOSFET Arrays DMP2100UFU-7

Description
Mosfet Array 2 P-Channel (Dual) Common Drain 20V 5.7A 900mW Surface Mount U-DFN2030-6 (Type B)
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) Common Drain 20V 5.7A 900mW Surface Mount U-DFN2030-6 (Type B)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - DMP2100UFU-7DITR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMP2100UFU-7DITR-ND
FET, MOSFET Arrays DMP2100UFU-7DITR-ND
Mosfet Array 2 P-Channel (Dual) Common Drain 20V 5.7A 900mW Surface Mount U-DFN2030-6 (Type B)

Mosfet Array 2 P-Channel (Dual) Common Drain 20V 5.7A 900mW Surface Mount U-DFN2030-6 (Type B)

Buy Now Datasheet
FET, MOSFET Arrays - DMP2100UFU-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMP2100UFU-7DIDKR-ND
FET, MOSFET Arrays DMP2100UFU-7DIDKR-ND
Mosfet Array 2 P-Channel (Dual) Common Drain 20V 5.7A 900mW Surface Mount U-DFN2030-6 (Type B)

Mosfet Array 2 P-Channel (Dual) Common Drain 20V 5.7A 900mW Surface Mount U-DFN2030-6 (Type B)

Buy Now Datasheet
FET, MOSFET Arrays - DMP2100UFU-7DICT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMP2100UFU-7DICT-ND
FET, MOSFET Arrays DMP2100UFU-7DICT-ND
Mosfet Array 2 P-Channel (Dual) Common Drain 20V 5.7A 900mW Surface Mount U-DFN2030-6 (Type B)

Mosfet Array 2 P-Channel (Dual) Common Drain 20V 5.7A 900mW Surface Mount U-DFN2030-6 (Type B)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP2100UFU-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP2100UFU-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP2100UFU-7
MOSFET 2P-CH 20V 5.7A 6UDFN

MOSFET 2P-CH 20V 5.7A 6UDFN

Supplier's Site
Mosfet, Dual P-Ch, -20V, -5.7A, 0.9W; Transistor Polarity Diodes Inc. - 39AH6604 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual P-Ch, -20V, -5.7A, 0.9W; Transistor Polarity Diodes Inc.
39AH6604
Mosfet, Dual P-Ch, -20V, -5.7A, 0.9W; Transistor Polarity Diodes Inc. 39AH6604
MOSFET, DUAL P-CH, -20V, -5.7A, 0.9W; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:5.7A; On Resistance Rds(on):0.025ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

MOSFET, DUAL P-CH, -20V, -5.7A, 0.9W; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:5.7A; On Resistance Rds(on):0.025ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Dual P-Ch Enh FET 20Vdss 10Vgss 0.9W

MOSFET Dual P-Ch Enh FET 20Vdss 10Vgss 0.9W

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMP2100UFU-7DITR-ND DMP2100UFU-7 39AH6604 DMP2100UFU-7
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Dual P-Ch, -20V, -5.7A, 0.9W; Transistor Polarity Diodes Inc. MOSFET
Package Type 6-UFDFN Exposed Pad TO-3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
IGBT Modules - 2PS12017E34W32132NOSA1-ND - DigiKey
Specs
Package Type Module
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SC2612 - 906350-2SC2612 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details