P-Channel 20V 3.8A (Ta) 1.2W (Ta) Surface Mount TSOT-23
MOSFET P-CH 20V 3.8A TSOT26 T&R
MOSFET P-CH 20V 3.8A TSOT26 T&R
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMP2075UVT-7-ND | DMP2075UVT-7 | DMP2075UVT-7 | DMP2075UVT-7 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel; P-Channel | ||
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 | Surface Mount | SOT23; SOT26; SOT-23-6 Thin, TSOT-23-6 | |
| Packing Method | Tape Reel; Tape & Reel (TR) | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |