P-Channel 20V 4.6A (Tc) 830mW Surface Mount SOT-23-3
P-Channel 20V 4.6A (Tc) 830mW Surface Mount SOT-23-3
P-Channel 20V 4.6A (Tc) 830mW Surface Mount SOT-23-3
Win Source Part Number: 1376881-DMP2070UQ-7
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Base Product Number: DMP2070
FET Type: P-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 4.6A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Rds On (Max) @ Id, Vgs: 44mOhm @ 2A, 4.5V
Vgs(th) (Max) @ Id: 950mV @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 8.2 nC @ 8 V
Vgs (Max): ±8V
Input Capacitance (Ciss) (Max) @ Vds: 118 pF @ 10 V
Power Dissipation (Max): 830mW
Mounting Type: Surface Mount
HTSUS: 8541.21.0095
REACH Status: REACH Unaffected
ECCN: EAR99
MOSFET BVDSS: 8V~24V SOT23 T&R 3 Product overview: DMP2070UQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 24V, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 24V, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2070UQ-7 can be used for catalog matching and distributor lookup.
MOSFET BVDSS: 8V~24V SOT23 T&R 3
MOSFET BVDSS: 8V~24V SOT23 T&R 3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 31-DMP2070UQ-7TR-ND | 1376881-DMP2070UQ-7 | 278-DMP2070UQ-7 | DMP2070UQ-7 | DMP2070UQ-7 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | 8V 24V SOT23 MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | 1.8V, 4.5V |
| Transistor Grade / Operating Range | Automotive | ||||
| PD | 830 milliwatts | 1.4 milliwatts | 830 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |