The DMP2070UQ-13 is a P-channel enhancement mode MOSFET in a SOT23 package, designed for high-efficiency power management and automotive applications. It has a drain-source voltage rating of -20 V, with on-resistance of 44 mΩ at -4.5 V gate-source voltage and 57 mΩ at -2.5 V. The device supports a continuous drain current of -4.6 A at 25°C and is AEC-Q101 qualified for automotive use. It features ESD protection up to 3 kV, is RoHS compliant, and has a thermal resistance from junction to ambient of 90°C/W when mounted on a 2 oz copper board. The part is supplied in 10,000-per-tape-and-
MOSFET BVDSS: 8V~24V SOT23 T&R 1
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP2070UQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |