The DMP2067LVTQ is a p-channel enhancement mode MOSFET designed for automotive applications, featuring a drain-source voltage rating of -20V, on-resistance of 45mΩ at -4.5V gate-source voltage, and a continuous drain current of -4.2A at 25°C. It is packaged in a TSOT26 surface-mount case measuring 3.0mm x 2.8mm, with a weight of approximately 0.013 grams. The device is AEC-Q101 qualified, IATF 16949 certified, and meets UL 94 V-0 flammability standards. It is lead-free, RoHS compliant, and rated for operation from -55°C to +150°C junction temperature.
MOSFET BVDSS: 8V~24V TSOT26 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP2067LVTQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |