Manufacturer: Diodes Incorporated
Win Source Part Number: 805271-DMP2066LDMQ-7
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 20V
Supplier Device Package: SOT-26
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SOT-23-6
Power Dissipation (Maximum): 1.25W
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 40mOhm at 4.6A, 4.5V
Gate Charge (Qg) (Maximum) at Vgs: 10.1nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 820pF at 15V
Current - Continuous Drain (Id) at 25°C: 4.6A
Vgs(th) (Maximum) at Id: 1.2V at 250μA
Maximum Vgs: ±12V
MOSFET P-CH 20V 4.6A SOT-26 Product overview: DMP2066LDMQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2066LDMQ-7 can be used for catalog matching and distributor lookup.
MOSFET P-CH 20V 4.6A SOT-26
MOSFET P-CH 20V 4.6A SOT-26
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 805271-DMP2066LDMQ-7 | 278-DMP2066LDMQ-7 | DMP2066LDMQ-7 | DMP2066LDMQ-7 | DMP2066LDMQ-7 |
| Product Name | FETs - Single - DMP2066LDMQ-7 | 20V 4.6A MOSFET Transistor | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | ||
| MOSFET Operating Mode | Enhancement | Enhancement | |||
| PD | 1250 milliwatts | 1.25 milliwatts | 1250 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | SOT3; SOT23; SOT26 | Tape & Reel (TR) | SOT23; SOT26; SOT-23-6 | SOT23; SOT-23-6 |