P-Channel 20V 4.6A (Ta) 1.25W (Ta) Surface Mount SOT-26
P-Channel 20V 4.6A (Ta) 1.25W (Ta) Surface Mount SOT-26
P-Channel 20V 4.6A (Ta) 1.25W (Ta) Surface Mount SOT-26
Manufacturer: Diodes Incorporated
Win Source Part Number: 014474-DMP2066LDM-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.25W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-26
Dimension: SOT-23-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.6A (Ta)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 10.1nC @ 4.5V
Max Input Capacitance: 820pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 40 mOhm @ 4.6A, 4.5V
Alternative Parts (Cross-Reference): PMN27UP,115; BSL207SP L6327; BSL207SPL6327HTSA1;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
MOSFET P-CH 20V 4.6A SOT-26 Product overview: DMP2066LDM-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2066LDM-7 can be used for catalog matching and distributor lookup.
MOSFET P-CH 20V 4.6A SOT-26
MOSFET P-CH 20V 4.6A SOT-26
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMP2066LDMDICT-ND | 014474-DMP2066LDM-7 | 278-DMP2066LDM-7 | DMP2066LDM-7 | DMP2066LDM-7 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2066LDM-7 | 20V 4.6A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel; P-Channel | ||
| Package Type | SOT23; SOT26; SOT-23-6 | SOT3; SOT23; SOT26; SOT-26 | Tape & Reel (TR) | SOT23; SOT-23-6 | SOT23; SOT26; SOT-23-6 |
| V(BR)DSS | 20 volts | 20 volts | 20 volts | ||
| PD | 1250 milliwatts | 1250 milliwatts | 1250 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |