MOSFET BVDSS: 8V~24V SOT23 T&R 3
MOSFET BVDSS: 8V~24V SOT23 T&R 3
MOSFET BVDSS: 8V~24V SOT23 T&R 3
MOSFET BVDSS: 8V~24V SOT23 T&R 3 Product overview: DMP2065UQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 24V, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 24V, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2065UQ-7 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1376882-DMP2065UQ-7
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 58 pct.
REACH Status: REACH Unaffected
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Base Product Number: DMP2065
FET Type: P-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 4A (Ta)
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Rds On (Max) @ Id, Vgs: 60mOhm @ 4.2A, 4.5V
Vgs(th) (Max) @ Id: 900mV @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 10.2 nC @ 4.5 V
Vgs (Max): ±12V
Input Capacitance (Ciss) (Max) @ Vds: 808 pF @ 15 V
Power Dissipation (Max): 900mW
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
ECCN: EAR99
MOSFET BVDSS: 8V~24V SOT23 T&R 3
POWER MOSFET, 20V, 4A, SOT-23-3 ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Power MOSFET |
| Product Number | 31-DMP2065UQ-7TR-ND | 278-DMP2065UQ-7 | 1376882-DMP2065UQ-7 | DMP2065UQ-7 | 76AJ4276 |
| Product Name | Single FETs, MOSFETs | 8V 24V SOT23 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Power Mosfet, 20V, 4A, Sot-23-3 Rohs Compliant Diodes Inc. |
| Polarity | P-Channel | P-Channel | |||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT3; SOT23 | 1.8V, 4.5V | TO-3; SOT23 |
| Transistor Grade / Operating Range | Automotive | ||||
| MOSFET Operating Mode | Enhancement |