DIODES Incorporated FET, MOSFET Arrays DMP2065UFDB-7

Description
Mosfet Array 2 P-Channel (Dual) 20V 4.5A (Ta) 1.54W Surface Mount U-DFN2020-6 (Type B)
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 20V 4.5A (Ta) 1.54W Surface Mount U-DFN2020-6 (Type B)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - DMP2065UFDB-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMP2065UFDB-7DIDKR-ND
FET, MOSFET Arrays DMP2065UFDB-7DIDKR-ND
Mosfet Array 2 P-Channel (Dual) 20V 4.5A (Ta) 1.54W Surface Mount U-DFN2020-6 (Type B)

Mosfet Array 2 P-Channel (Dual) 20V 4.5A (Ta) 1.54W Surface Mount U-DFN2020-6 (Type B)

Buy Now Datasheet
FET, MOSFET Arrays - DMP2065UFDB-7DICT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMP2065UFDB-7DICT-ND
FET, MOSFET Arrays DMP2065UFDB-7DICT-ND
Mosfet Array 2 P-Channel (Dual) 20V 4.5A (Ta) 1.54W Surface Mount U-DFN2020-6 (Type B)

Mosfet Array 2 P-Channel (Dual) 20V 4.5A (Ta) 1.54W Surface Mount U-DFN2020-6 (Type B)

Buy Now Datasheet
FET, MOSFET Arrays - DMP2065UFDB-7DITR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMP2065UFDB-7DITR-ND
FET, MOSFET Arrays DMP2065UFDB-7DITR-ND
Mosfet Array 2 P-Channel (Dual) 20V 4.5A (Ta) 1.54W Surface Mount U-DFN2020-6 (Type B)

Mosfet Array 2 P-Channel (Dual) 20V 4.5A (Ta) 1.54W Surface Mount U-DFN2020-6 (Type B)

Buy Now Datasheet
Singapore, Singapore
20V 4.5A MOSFET Transistor
289-DMP2065UFDB-7
20V 4.5A MOSFET Transistor 289-DMP2065UFDB-7
MOSFET 2P-CH 20V 4.5A 6UDFN Product overview: DMP2065UFDB-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMP2065UFDB-7 can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 20V 4.5A 6UDFN Product overview: DMP2065UFDB-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMP2065UFDB-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2065UFDB-7 - 869063-DMP2065UFDB-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2065UFDB-7
869063-DMP2065UFDB-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2065UFDB-7 869063-DMP2065UFDB-7
Manufacturer: Diodes Incorporated Win Source Part Number: 869063-DMP2065UFDB-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 2 P-Channel (Dual) 20V 4.5A (Ta) 1.54W Surface Mount U-DFN2020-6 (Type B) Package: 6-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: DMP2065 Categories: Discrete Semiconductor Products Case / Package: U-DFN2020-6 (Type B) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMP2065UFDB-7DIDKR, DMP2065UFDB-7DITR, DMP2065UFDB-7DICT, DMP2065UFDB-7-ND

Manufacturer: Diodes Incorporated
Win Source Part Number: 869063-DMP2065UFDB-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 P-Channel (Dual) 20V 4.5A (Ta) 1.54W Surface Mount U-DFN2020-6 (Type B)
Package: 6-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMP2065
Categories: Discrete Semiconductor Products
Case / Package: U-DFN2020-6 (Type B)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMP2065UFDB-7DIDKR, DMP2065UFDB-7DITR, DMP2065UFDB-7DICT, DMP2065UFDB-7-ND

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP2065UFDB-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP2065UFDB-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP2065UFDB-7
MOSFET 2P-CH 20V 4.5A 6UDFN

MOSFET 2P-CH 20V 4.5A 6UDFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V~24V U-DFN2020-6 T&R 3K

MOSFET MOSFET BVDSS: 8V~24V U-DFN2020-6 T&R 3K

Buy Now Datasheet
Mosfet, Aec-Q101, Dual Pch, 20V, Udfn2020; Msl Diodes Inc. - 12AC0714 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, Dual Pch, 20V, Udfn2020; Msl Diodes Inc.
12AC0714
Mosfet, Aec-Q101, Dual Pch, 20V, Udfn2020; Msl Diodes Inc. 12AC0714
MOSFET, AEC-Q101, DUAL PCH, 20V, UDFN2020; MSL:MSL 1 - Unlimited; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes

MOSFET, AEC-Q101, DUAL PCH, 20V, UDFN2020; MSL:MSL 1 - Unlimited; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes

Supplier's Site Datasheet
FET, MOSFET Arrays - DMP2065UFDB-7 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMP2065UFDB-7
FET, MOSFET Arrays DMP2065UFDB-7
MOSFET 2 P-CH 20V 4.5A DFN2020-6

MOSFET 2 P-CH 20V 4.5A DFN2020-6

Supplier's Site Datasheet
MOSFET 2 P-CH 20V 4.5A DFN2020-6 - 233-DMP2065UFDB-7 - Utmel Electronic Limited
Hong Kong, China
MOSFET 2 P-CH 20V 4.5A DFN2020-6
233-DMP2065UFDB-7
MOSFET 2 P-CH 20V 4.5A DFN2020-6 233-DMP2065UFDB-7
MOSFET 2 P-CH 20V 4.5A DFN2020-6

MOSFET 2 P-CH 20V 4.5A DFN2020-6

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMP2065UFDB-7DIDKR-ND 289-DMP2065UFDB-7 869063-DMP2065UFDB-7 DMP2065UFDB-7 DMP2065UFDB-7 12AC0714 DMP2065UFDB-7 233-DMP2065UFDB-7
Product Name FET, MOSFET Arrays 20V 4.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2065UFDB-7 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, Aec-Q101, Dual Pch, 20V, Udfn2020; Msl Diodes Inc. FET, MOSFET Arrays MOSFET 2 P-CH 20V 4.5A DFN2020-6
Package Type 6-UDFN Exposed Pad Tape & Reel (TR) SOT3; U-DFN2020-6 (Type B) TO-3 6-UDFN Exposed Pad
Polarity P-Channel P-Channel P-Channel; 2 P-Channel (Dual)
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts
PD 1.54 milliwatts
Unlock Full Specs
to access all available technical data