MOSFET 2P-CH 4.5A 6UDFN
MOSFET 2P-CH 4.5A 6UDFN
Mosfet Array 2 P-Channel (Dual) 4.5A (Ta) Surface Mount U-DFN2020-6 (Type B)
MOSFET MOSFET BVDSS: 8V~24V U-DFN2020-6 T&R 10K
MOSFET 2 P-CH 4.5A UDFN2020-6
MOSFET 2P-CH 4.5A 6UDFN
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 31-DMP2065UFDB-13CT-ND | DMP2065UFDB-13 | DMP2065UFDB-13 | DMP2065UFDB-13 |
| Product Name | FET, MOSFET Arrays | MOSFET | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 6-UDFN Exposed Pad | 6-UDFN Exposed Pad | ||
| Polarity | P-Channel; 2 P-Channel (Dual) | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |