DIODES Incorporated FETs - Single - DMP2045UFY4-7 DMP2045UFY4-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 800829-DMP2045UFY4-7 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 20V Part Status: Preliminary Supplier Device Package: X2-DFN2015-3 Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 3-XDFN Power Dissipation (Maximum): 670mW Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 45mOhm at 4A, 4.5V Gate Charge (Qg) (Maximum) at Vgs: 6.8nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 634pF at 10V Current - Continuous Drain (Id) at 25°C: 4.7A Vgs(th) (Maximum) at Id: 1V at 250μA Maximum Vgs: ±8V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 800829-DMP2045UFY4-7 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 20V Part Status: Preliminary Supplier Device Package: X2-DFN2015-3 Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 3-XDFN Power Dissipation (Maximum): 670mW Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 45mOhm at 4A, 4.5V Gate Charge (Qg) (Maximum) at Vgs: 6.8nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 634pF at 10V Current - Continuous Drain (Id) at 25°C: 4.7A Vgs(th) (Maximum) at Id: 1V at 250μA Maximum Vgs: ±8V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - DMP2045UFY4-7 - 800829-DMP2045UFY4-7 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - DMP2045UFY4-7
800829-DMP2045UFY4-7
FETs - Single - DMP2045UFY4-7 800829-DMP2045UFY4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 800829-DMP2045UFY4-7 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 20V Part Status: Preliminary Supplier Device Package: X2-DFN2015-3 Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 3-XDFN Power Dissipation (Maximum): 670mW Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 45mOhm at 4A, 4.5V Gate Charge (Qg) (Maximum) at Vgs: 6.8nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 634pF at 10V Current - Continuous Drain (Id) at 25°C: 4.7A Vgs(th) (Maximum) at Id: 1V at 250μA Maximum Vgs: ±8V

Manufacturer: Diodes Incorporated
Win Source Part Number: 800829-DMP2045UFY4-7
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 20V
Part Status: Preliminary
Supplier Device Package: X2-DFN2015-3
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 3-XDFN
Power Dissipation (Maximum): 670mW
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 45mOhm at 4A, 4.5V
Gate Charge (Qg) (Maximum) at Vgs: 6.8nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 634pF at 10V
Current - Continuous Drain (Id) at 25°C: 4.7A
Vgs(th) (Maximum) at Id: 1V at 250μA
Maximum Vgs: ±8V

Buy Now
Single FETs, MOSFETs - 31-DMP2045UFY4-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP2045UFY4-7CT-ND
Single FETs, MOSFETs 31-DMP2045UFY4-7CT-ND
P-Channel 20V 4.7A (Ta) 670mW (Ta) Surface Mount X2-DFN2015-3

P-Channel 20V 4.7A (Ta) 670mW (Ta) Surface Mount X2-DFN2015-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP2045UFY4-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP2045UFY4-7TR-ND
Single FETs, MOSFETs 31-DMP2045UFY4-7TR-ND
P-Channel 20V 4.7A (Ta) 670mW (Ta) Surface Mount X2-DFN2015-3

P-Channel 20V 4.7A (Ta) 670mW (Ta) Surface Mount X2-DFN2015-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP2045UFY4-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP2045UFY4-7DKR-ND
Single FETs, MOSFETs 31-DMP2045UFY4-7DKR-ND
P-Channel 20V 4.7A (Ta) 670mW (Ta) Surface Mount X2-DFN2015-3

P-Channel 20V 4.7A (Ta) 670mW (Ta) Surface Mount X2-DFN2015-3

Buy Now Datasheet
Singapore, Singapore
20V 4.7A MOSFET Transistor
278-DMP2045UFY4-7
20V 4.7A MOSFET Transistor 278-DMP2045UFY4-7
MOSFET P-CH 20V 4.7A X2-DFN2015 Product overview: DMP2045UFY4-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2045UFY4-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 4.7A X2-DFN2015 Product overview: DMP2045UFY4-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2045UFY4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMP2045UFY4-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP2045UFY4-7
Single FETs, MOSFETs DMP2045UFY4-7
MOSFET P-CH 20V 4.7A X2-DFN2015

MOSFET P-CH 20V 4.7A X2-DFN2015

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP2045UFY4-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP2045UFY4-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP2045UFY4-7
MOSFET P-CH 20V 4.7A X2-DFN2015

MOSFET P-CH 20V 4.7A X2-DFN2015

Supplier's Site
Mosfet, P-Ch, 20V, 4.7A, X2-Dfn2015 Rohs Compliant Diodes Inc. - 28AK8702 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 4.7A, X2-Dfn2015 Rohs Compliant Diodes Inc.
28AK8702
Mosfet, P-Ch, 20V, 4.7A, X2-Dfn2015 Rohs Compliant Diodes Inc. 28AK8702
MOSFET, P-CH, 20V, 4.7A, X2-DFN2015 ROHS COMPLIANT: YES

MOSFET, P-CH, 20V, 4.7A, X2-DFN2015 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 800829-DMP2045UFY4-7 31-DMP2045UFY4-7CT-ND 278-DMP2045UFY4-7 DMP2045UFY4-7 DMP2045UFY4-7 28AK8702
Product Name FETs - Single - DMP2045UFY4-7 Single FETs, MOSFETs 20V 4.7A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 20V, 4.7A, X2-Dfn2015 Rohs Compliant Diodes Inc.
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
PD 670 milliwatts 1.49 milliwatts 670 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 3-XDFN Tape & Reel (TR) 3-XDFN 3-XDFN TO-3
Packing Method Tape Reel; Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1099951 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 19.8 dB
Operating Frequency 0.0 to 18000 MHz
View Details
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 64-2092PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers