DIODES Incorporated 20V 4.3A SOT23 MOSFET Transistor DMP2045U-7

Description
MOSFET P-CH 20V 4.3A SOT23 Product overview: DMP2045U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.3A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.3A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2045U-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 20V 4.3A SOT23 Product overview: DMP2045U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.3A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.3A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2045U-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 4.3A SOT23 MOSFET Transistor
278-DMP2045U-7
20V 4.3A SOT23 MOSFET Transistor 278-DMP2045U-7
MOSFET P-CH 20V 4.3A SOT23 Product overview: DMP2045U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.3A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.3A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2045U-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 4.3A SOT23 Product overview: DMP2045U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.3A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.3A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2045U-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - DMP2045U-7 - 801069-DMP2045U-7 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - DMP2045U-7
801069-DMP2045U-7
FETs - Single - DMP2045U-7 801069-DMP2045U-7
Manufacturer: Diodes Incorporated Win Source Part Number: 801069-DMP2045U-7 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 20V Supplier Device Package: SOT-23 Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Power Dissipation (Maximum): 800mW Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 45mOhm at 4A, 4.5V Gate Charge (Qg) (Maximum) at Vgs: 6.8nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 634pF at 10V Current - Continuous Drain (Id) at 25°C: 4.3A Vgs(th) (Maximum) at Id: 1V at 250μA Maximum Vgs: ±8V

Manufacturer: Diodes Incorporated
Win Source Part Number: 801069-DMP2045U-7
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 20V
Supplier Device Package: SOT-23
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Power Dissipation (Maximum): 800mW
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 45mOhm at 4A, 4.5V
Gate Charge (Qg) (Maximum) at Vgs: 6.8nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 634pF at 10V
Current - Continuous Drain (Id) at 25°C: 4.3A
Vgs(th) (Maximum) at Id: 1V at 250μA
Maximum Vgs: ±8V

Buy Now
Single FETs, MOSFETs - DMP2045U-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2045U-7DIDKR-ND
Single FETs, MOSFETs DMP2045U-7DIDKR-ND
P-Channel 20V 4.3A (Ta) 800mW (Ta) Surface Mount SOT-23-3

P-Channel 20V 4.3A (Ta) 800mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP2045U-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2045U-7DITR-ND
Single FETs, MOSFETs DMP2045U-7DITR-ND
P-Channel 20V 4.3A (Ta) 800mW (Ta) Surface Mount SOT-23-3

P-Channel 20V 4.3A (Ta) 800mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP2045U-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2045U-7DICT-ND
Single FETs, MOSFETs DMP2045U-7DICT-ND
P-Channel 20V 4.3A (Ta) 800mW (Ta) Surface Mount SOT-23-3

P-Channel 20V 4.3A (Ta) 800mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V 24V

MOSFET MOSFET BVDSS: 8V 24V

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMP2045U-7
Triode/MOS Tube/Transistor >> MOSFETs DMP2045U-7
20V 4.3A 800mW 45mΩ@4.5V,4A 1V@250uA P Channel SOT-23 MOSFETs ROHS

20V 4.3A 800mW 45mΩ@4.5V,4A 1V@250uA P Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - DMP2045U-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP2045U-7
Single FETs, MOSFETs DMP2045U-7
MOSFET P-CH 20V 4.3A SOT23

MOSFET P-CH 20V 4.3A SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP2045U-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP2045U-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP2045U-7
MOSFET P-CH 20V 4.3A SOT23

MOSFET P-CH 20V 4.3A SOT23

Supplier's Site
Mosfet, P-Ch, 20V, 4.3A, 150Deg C, 0.8W Rohs Compliant Diodes Inc. - 68AH9557 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 4.3A, 150Deg C, 0.8W Rohs Compliant Diodes Inc.
68AH9557
Mosfet, P-Ch, 20V, 4.3A, 150Deg C, 0.8W Rohs Compliant Diodes Inc. 68AH9557
MOSFET, P-CH, 20V, 4.3A, 150DEG C, 0.8W ROHS COMPLIANT: YES

MOSFET, P-CH, 20V, 4.3A, 150DEG C, 0.8W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMP2045U-7 801069-DMP2045U-7 DMP2045U-7DIDKR-ND DMP2045U-7 DMP2045U-7 DMP2045U-7 DMP2045U-7 68AH9557
Product Name 20V 4.3A SOT23 MOSFET Transistor FETs - Single - DMP2045U-7 Single FETs, MOSFETs MOSFET Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 20V, 4.3A, 150Deg C, 0.8W Rohs Compliant Diodes Inc.
Polarity P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 20 volts 20 volts 20 volts
PD 1.2 milliwatts 800 milliwatts 800 milliwatts 800 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1112250 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.2 dB
View Details
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details