DIODES Incorporated 20V 4.6A MOSFET Transistor DMP2042UCB4-7

Description
MOSFET P-CH 20V 4.6A U-WLB1010-4 Product overview: DMP2042UCB4-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2042UCB4-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 20V 4.6A U-WLB1010-4 Product overview: DMP2042UCB4-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2042UCB4-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20V 4.6A MOSFET Transistor - 278-DMP2042UCB4-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 4.6A MOSFET Transistor
278-DMP2042UCB4-7
20V 4.6A MOSFET Transistor 278-DMP2042UCB4-7
MOSFET P-CH 20V 4.6A U-WLB1010-4 Product overview: DMP2042UCB4-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2042UCB4-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 4.6A U-WLB1010-4 Product overview: DMP2042UCB4-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2042UCB4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2042UCB4-7 - 917167-DMP2042UCB4-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2042UCB4-7
917167-DMP2042UCB4-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2042UCB4-7 917167-DMP2042UCB4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 917167-DMP2042UCB4-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 20 V 4.6A (Ta) 1.4W Surface Mount U-WLB1010-4 Package: 4-UFBGA, WLBGA Package: Reel - TR Mounting: Surface Mount Family Name: DMP2042 Categories: Discrete Semiconductor Products Case / Package: U-WLB1010-4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3000 Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 917167-DMP2042UCB4-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 20 V 4.6A (Ta) 1.4W Surface Mount U-WLB1010-4
Package: 4-UFBGA, WLBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMP2042
Categories: Discrete Semiconductor Products
Case / Package: U-WLB1010-4
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP2042UCB4-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP2042UCB4-7
MOSFET P-CH 20V 4.6A U-WLB1010-4

MOSFET P-CH 20V 4.6A U-WLB1010-4

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V-24V

MOSFET MOSFET BVDSS: 8V-24V

Buy Now Datasheet
MOSFET P-CH 20V 4.6A U-WLB1010-4 - 233-DMP2042UCB4-7 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 20V 4.6A U-WLB1010-4
233-DMP2042UCB4-7
MOSFET P-CH 20V 4.6A U-WLB1010-4 233-DMP2042UCB4-7
MOSFET P-CH 20V 4.6A U-WLB1010-4

MOSFET P-CH 20V 4.6A U-WLB1010-4

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMP2042UCB4-7 917167-DMP2042UCB4-7 DMP2042UCB4-7 DMP2042UCB4-7 233-DMP2042UCB4-7
Product Name 20V 4.6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2042UCB4-7 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET MOSFET P-CH 20V 4.6A U-WLB1010-4
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts
PD 1400 milliwatts 1400 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data