The DMP2040UVTQ is a P-channel enhancement mode MOSFET designed for automotive applications, featuring a -20V drain-source voltage rating, on-resistance of 38mΩ at -4.5V gate-source voltage, and a TSOT26 package. It is AEC-Q101 qualified, PPAP capable, and built in IATF 16949 certified facilities with a "Green" molding compound, meeting RoHS and UL 94V-0 standards. The device supports continuous drain currents up to -5.5A at 25°C and has a thermal resistance of 80°C/W when mounted on a 2oz copper FR-4 substrate with a 1-inch square copper pad. Package weight is approximately 0.013 grams, and operating temperature ranges from -55°C to +150°C.
MOSFET BVDSS: 8V~24V TSOT26 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP2040UVTQ-7TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |