The DMP2040UVTQ is a P-channel enhancement mode MOSFET in a TSOT26 package, designed for automotive applications requiring high reliability. It features a drain-source voltage rating of -20V, with on-resistance of 38mΩ at -4.5V gate-source bias and 52mΩ at -2.5V. The part supports continuous drain currents up to -5.5A at 25°C and is qualified to AEC-Q101 with PPAP capability. It is RoHS compliant, halogen and antimony free, and meets UL 94 V-0 flammability standards. The device has a thermal resistance of 105°C/W junction-to-ambient and operates from -55°C to +150°C. The TSOT26 package measures 2.9mm × 2.8mm with a height of 0.9mm, and is supplied in tape and reel packaging. The -13 suffix indicates 10,000 units per reel, consistent with the series' packaging options.
MOSFET BVDSS: 8V~24V TSOT26 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP2040UVTQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |