The DMP2040UFDFW is a P-channel enhancement mode MOSFET designed for high-efficiency power-management and general-purpose switching applications. It is packaged in a U-DFN2020-6 case with a 4mm² PCB footprint and a 0.6mm profile, making it suitable for low-profile designs. The device has a drain-source voltage rating of -20V, with a maximum on-resistance of 32mΩ at -4.5V gate-source voltage and 53mΩ at -2.5V. Continuous drain current is rated at -15A at TC = +25°C. It features wettable flanks for optical inspection and is RoHS compliant, halogen-free, and qualified for automotive applications requiring AEC-Q100/101/104/200
MOSFET BVDSS: 8V~24V U-DFN2020-6
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP2040UFDFW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |