DIODES Incorporated 20V 13A MOSFET Transistor DMP2040UFDF-7

Description
MOSFET P-CH 20V 13A 6UDFN Product overview: DMP2040UFDF-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2040UFDF-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 20V 13A 6UDFN Product overview: DMP2040UFDF-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2040UFDF-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 13A MOSFET Transistor
278-DMP2040UFDF-7
20V 13A MOSFET Transistor 278-DMP2040UFDF-7
MOSFET P-CH 20V 13A 6UDFN Product overview: DMP2040UFDF-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2040UFDF-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 13A 6UDFN Product overview: DMP2040UFDF-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2040UFDF-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2040UFDF-7 - 869060-DMP2040UFDF-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2040UFDF-7
869060-DMP2040UFDF-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2040UFDF-7 869060-DMP2040UFDF-7
Manufacturer: Diodes Incorporated Win Source Part Number: 869060-DMP2040UFDF-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 20 V 13A (Tc) 1.8W (Ta) Surface Mount U-DFN2020-6 (Type F) Package: 6-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: DMP2040 Categories: Discrete Semiconductor Products Case / Package: U-DFN2020-6 (Type F) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMP2040UFDF-7-ND, DMP2040UFDF-7DICT, DMP2040UFDF-7DITR, DMP2040UFDF-7DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 869060-DMP2040UFDF-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 20 V 13A (Tc) 1.8W (Ta) Surface Mount U-DFN2020-6 (Type F)
Package: 6-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMP2040
Categories: Discrete Semiconductor Products
Case / Package: U-DFN2020-6 (Type F)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMP2040UFDF-7-ND, DMP2040UFDF-7DICT, DMP2040UFDF-7DITR, DMP2040UFDF-7DIDKR

Buy Now Datasheet
Single FETs, MOSFETs - DMP2040UFDF-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2040UFDF-7DITR-ND
Single FETs, MOSFETs DMP2040UFDF-7DITR-ND
P-Channel 20V 13A (Tc) 1.8W (Ta) Surface Mount U-DFN2020-6 (Type F)

P-Channel 20V 13A (Tc) 1.8W (Ta) Surface Mount U-DFN2020-6 (Type F)

Buy Now Datasheet
Single FETs, MOSFETs - DMP2040UFDF-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2040UFDF-7DICT-ND
Single FETs, MOSFETs DMP2040UFDF-7DICT-ND
P-Channel 20V 13A (Tc) 1.8W (Ta) Surface Mount U-DFN2020-6 (Type F)

P-Channel 20V 13A (Tc) 1.8W (Ta) Surface Mount U-DFN2020-6 (Type F)

Buy Now Datasheet
Single FETs, MOSFETs - DMP2040UFDF-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2040UFDF-7DIDKR-ND
Single FETs, MOSFETs DMP2040UFDF-7DIDKR-ND
P-Channel 20V 13A (Tc) 1.8W (Ta) Surface Mount U-DFN2020-6 (Type F)

P-Channel 20V 13A (Tc) 1.8W (Ta) Surface Mount U-DFN2020-6 (Type F)

Buy Now Datasheet
Single FETs, MOSFETs - DMP2040UFDF-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP2040UFDF-7
Single FETs, MOSFETs DMP2040UFDF-7
MOSFET P-CH 20V 13A 6UDFN

MOSFET P-CH 20V 13A 6UDFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP2040UFDF-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP2040UFDF-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP2040UFDF-7
MOSFET P-CH 20V 13A 6UDFN

MOSFET P-CH 20V 13A 6UDFN

Supplier's Site
Mosfet, P-Ch, 20V, 13A, U-Dfn2020 Rohs Compliant Diodes Inc. - 36AJ3598 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 13A, U-Dfn2020 Rohs Compliant Diodes Inc.
36AJ3598
Mosfet, P-Ch, 20V, 13A, U-Dfn2020 Rohs Compliant Diodes Inc. 36AJ3598
MOSFET, P-CH, 20V, 13A, U-DFN2020 ROHS COMPLIANT: YES

MOSFET, P-CH, 20V, 13A, U-DFN2020 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V~24V U-DFN2020-6 T&R 3K

MOSFET MOSFET BVDSS: 8V~24V U-DFN2020-6 T&R 3K

Buy Now
MOSFET P-CH 20V 13A UDFN2020-6 - 233-DMP2040UFDF-7 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 20V 13A UDFN2020-6
233-DMP2040UFDF-7
MOSFET P-CH 20V 13A UDFN2020-6 233-DMP2040UFDF-7
MOSFET P-CH 20V 13A UDFN2020-6

MOSFET P-CH 20V 13A UDFN2020-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMP2040UFDF-7 869060-DMP2040UFDF-7 DMP2040UFDF-7DITR-ND DMP2040UFDF-7 DMP2040UFDF-7 36AJ3598 DMP2040UFDF-7 233-DMP2040UFDF-7
Product Name 20V 13A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2040UFDF-7 Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 20V, 13A, U-Dfn2020 Rohs Compliant Diodes Inc. MOSFET MOSFET P-CH 20V 13A UDFN2020-6
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts
PD 1.8 milliwatts 1800 milliwatts 1800 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data