DIODES Incorporated Single FETs, MOSFETs DMP2040UFDF-13

Description
P-Channel 20V 13A (Tc) 1.8W (Ta) Surface Mount U-DFN2020-6 (Type F)
Request a Quote Datasheet
Description
P-Channel 20V 13A (Tc) 1.8W (Ta) Surface Mount U-DFN2020-6 (Type F)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMP2040UFDF-13-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2040UFDF-13-ND
Single FETs, MOSFETs DMP2040UFDF-13-ND
P-Channel 20V 13A (Tc) 1.8W (Ta) Surface Mount U-DFN2020-6 (Type F)

P-Channel 20V 13A (Tc) 1.8W (Ta) Surface Mount U-DFN2020-6 (Type F)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V~24V U-DFN2020-6 T&R 10K

MOSFET MOSFET BVDSS: 8V~24V U-DFN2020-6 T&R 10K

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP2040UFDF-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP2040UFDF-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP2040UFDF-13
MOSFET P-CH 20V 13A 6UDFN

MOSFET P-CH 20V 13A 6UDFN

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMP2040UFDF-13-ND DMP2040UFDF-13 DMP2040UFDF-13
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
DC - 12 GHz, 70 Watt Discrete Power GaN on SiC HEMT - TGF2957 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers