The DMP2037UFCL-7 is a P-channel enhancement mode MOSFET designed for high-efficiency power management in automotive load switch applications. It is packaged in a U-DFN1616-6 case measuring 1.6 mm × 1.6 mm with a height of 0.575 mm, and features a drain-source voltage rating of -20 V, continuous drain current of -8 A at 25°C, and on-resistance of 28 mΩ at -4.5 V gate-source bias. The device includes an ESD-protected gate, operates from -55°C to 150°C, and meets RoHS 3 and Green standards. Thermal resistance junction-to-ambient is 114 °C/W on a standard FR-4 board with minimal pad layout. It is supplied in 3,000-unit tape and reel packaging.
MOSFET BVDSS: 8V~24V U-DFN1616-6
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP2037UFCL-7-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |