DIODES Incorporated Single FETs, MOSFETs DMP2035UVTQ-7

Description
P-Channel 20V 7.2A (Ta) 2W (Ta) Surface Mount TSOT-23-6
Request a Quote Datasheet
Description
P-Channel 20V 7.2A (Ta) 2W (Ta) Surface Mount TSOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMP2035UVTQ-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2035UVTQ-7DITR-ND
Single FETs, MOSFETs DMP2035UVTQ-7DITR-ND
P-Channel 20V 7.2A (Ta) 2W (Ta) Surface Mount TSOT-23-6

P-Channel 20V 7.2A (Ta) 2W (Ta) Surface Mount TSOT-23-6

Buy Now Datasheet
Single FETs, MOSFETs - DMP2035UVTQ-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2035UVTQ-7DIDKR-ND
Single FETs, MOSFETs DMP2035UVTQ-7DIDKR-ND
P-Channel 20V 7.2A (Ta) 2W (Ta) Surface Mount TSOT-23-6

P-Channel 20V 7.2A (Ta) 2W (Ta) Surface Mount TSOT-23-6

Buy Now Datasheet
Single FETs, MOSFETs - DMP2035UVTQ-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2035UVTQ-7DICT-ND
Single FETs, MOSFETs DMP2035UVTQ-7DICT-ND
P-Channel 20V 7.2A (Ta) 2W (Ta) Surface Mount TSOT-23-6

P-Channel 20V 7.2A (Ta) 2W (Ta) Surface Mount TSOT-23-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1323984-DMP2035UVTQ-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1323984-DMP2035UVTQ-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1323984-DMP2035UVTQ-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1323984-DMP2035UVTQ- 7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 7.2A Rds On (Max) @ Id, Vgs: 35mOhm @ 4A, 4.5V Vgs(th) (Max) @ Id: 1.5V @ 250µA Power Dissipation (Max): 2W Supplier Device Package: TSOT-23-6 Gate Charge (Qg) (Max) @ Vgs: 23.1 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 2400 pF @ 10 V Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: SOT-23-6 Thin, TSOT-23-6 ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMP2035UVTQ-7DIDKR,D MP2035UVTQ-7-ND,DMP2 035UVTQ-7DITR,DMP203 5UVTQ-7DICT Base Product Number: DMP2035 Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1323984-DMP2035UVTQ-7
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 7.2A
Rds On (Max) @ Id, Vgs: 35mOhm @ 4A, 4.5V
Vgs(th) (Max) @ Id: 1.5V @ 250µA
Power Dissipation (Max): 2W
Supplier Device Package: TSOT-23-6
Gate Charge (Qg) (Max) @ Vgs: 23.1 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 2400 pF @ 10 V
Vgs (Max): ±12V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: SOT-23-6 Thin, TSOT-23-6
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMP2035UVTQ-7DIDKR,DMP2035UVTQ-7-ND,DMP2035UVTQ-7DITR,DMP2035UVTQ-7DICT
Base Product Number: DMP2035
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
20V 7.2A MOSFET Transistor
278-DMP2035UVTQ-7
20V 7.2A MOSFET Transistor 278-DMP2035UVTQ-7
MOSFET P-CH 20V 7.2A TSOT26 Product overview: DMP2035UVTQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2035UVTQ-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 7.2A TSOT26 Product overview: DMP2035UVTQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2035UVTQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V-24V

MOSFET MOSFET BVDSS: 8V-24V

Buy Now Datasheet
Mosfet, P-Ch, 20V, 6A, Tsot-26 Rohs Compliant Diodes Inc. - 28AK8698 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 6A, Tsot-26 Rohs Compliant Diodes Inc.
28AK8698
Mosfet, P-Ch, 20V, 6A, Tsot-26 Rohs Compliant Diodes Inc. 28AK8698
MOSFET, P-CH, 20V, 6A, TSOT-26 ROHS COMPLIANT: YES

MOSFET, P-CH, 20V, 6A, TSOT-26 ROHS COMPLIANT: YES

Supplier's Site
MOSFET P-CH 20V 7.2A TSOT26 - 233-DMP2035UVTQ-7 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 20V 7.2A TSOT26
233-DMP2035UVTQ-7
MOSFET P-CH 20V 7.2A TSOT26 233-DMP2035UVTQ-7
MOSFET P-CH 20V 7.2A TSOT26

MOSFET P-CH 20V 7.2A TSOT26

Supplier's Site
Single FETs, MOSFETs - DMP2035UVTQ-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP2035UVTQ-7
Single FETs, MOSFETs DMP2035UVTQ-7
MOSFET P-CH 20V 7.2A TSOT26

MOSFET P-CH 20V 7.2A TSOT26

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP2035UVTQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP2035UVTQ-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP2035UVTQ-7
MOSFET P-CH 20V 7.2A TSOT26

MOSFET P-CH 20V 7.2A TSOT26

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMP2035UVTQ-7DITR-ND 1323984-DMP2035UVTQ-7 278-DMP2035UVTQ-7 DMP2035UVTQ-7 28AK8698 233-DMP2035UVTQ-7 DMP2035UVTQ-7 DMP2035UVTQ-7
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 20V 7.2A MOSFET Transistor MOSFET Mosfet, P-Ch, 20V, 6A, Tsot-26 Rohs Compliant Diodes Inc. MOSFET P-CH 20V 7.2A TSOT26 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 SOT3; SOT23; SOT-23-6 Thin, TSOT-23-6 Tape & Reel (TR) TO-3; SOT26 SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23-6 Thin, TSOT-23-6
Transistor Grade / Operating Range Automotive
PD 2000 milliwatts 2 milliwatts 2000 milliwatts 2000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data