The DMP2024UFDFQ-13 is a 20V P-channel enhancement mode MOSFET in a U-DFN2020-6 package with a 4mm² PCB footprint and 0.6mm profile, designed for high-efficiency power management in battery management and DC-DC converter applications. It has a maximum continuous drain current of -7.2A at VGS = -4.5V and a drain-source on-resistance of 27mΩ at VGS = -4.5V and ID = -7.0A. The device is AEC-Q101 qualified, PPAP capable, and manufactured in IATF 16949 certified facilities. It is fully RoHS compliant and rated for operation from -55°C to +150°C.
MOSFET BVDSS: 8V~24V U-DFN2020-6
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP2024UFDFQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |