The DMP2024UFDF-13 is a 20V P-channel enhancement mode MOSFET in a U-DFN2020-6 package measuring 2.0mm x 2.0mm with a 0.6mm profile, designed for low-profile power management applications including battery systems and DC-DC converters. It features a maximum continuous drain current of -7.2A at VGS = -4.5V and RDS(ON) of 27mΩ at that bias, with a gate threshold voltage range of -0.4V to -1.0V. The device is RoHS compliant, halogen- and antimony-free, and meets UL 94 V-0 flammability standards with moisture sensitivity level 1 per J-STD-020. Thermal resistance is 58.7°C/W on a 1-inch square copper plate. It is qualified for automotive applications per AEC-Q100/101/104/200
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP2024UFDF-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |