Manufacturer: Diodes Incorporated
Win Source Part Number: 869058-DMP2022LSSQ-1
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 155°C (TJ)
Features: P-Channel 20 V 9.3A (Ta) 1.6W (Ta) Surface Mount 8-SO
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMP2022
Categories: Discrete Semiconductor Products
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
P-Channel 20V 9.3A (Ta) 1.6W (Ta) Surface Mount 8-SO
MOSFET P-CH 20V 9.3A 8SO
MOSFET P-CH 20V 9.3A 8SO
MOSFET P-CH 20V 9.3A 8SO Product overview: DMP2022LSSQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 9.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 9.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2022LSSQ-13 can be used for catalog matching and distributor lookup.
MOSFET P-CH 20V 9.3A 8SO
MOSFET, P-CH, 20V, 9.3A, SOIC ROHS COMPLIANT: YES
MOSFET P-CH 20V 9.3A 8SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 869058-DMP2022LSSQ-13 | 31-DMP2022LSSQ-13TR-ND | 278-DMP2022LSSQ-13 | DMP2022LSSQ-13 | 28AK8695 | DMP2022LSSQ-13 | DMP2022LSSQ-13 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2022LSSQ-13 | Single FETs, MOSFETs | 20V 9.3A MOSFET Transistor | Single FETs, MOSFETs | Mosfet, P-Ch, 20V, 9.3A, Soic Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | |||
| TJ | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | ||||
| Package Type | SOT3; 8-SO | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | 8-SOIC (0.154", 3.90mm Width) | TO-3 | 8-SOIC (0.154, 3.90mm Width) | |
| Transistor Grade / Operating Range | Automotive | ||||||
| MOSFET Operating Mode | Enhancement |