MOSFET BVDSS: 8V~24V U-DFN2020-6
MOSFET BVDSS: 8V~24V U-DFN2020-6
MOSFET BVDSS: 8V~24V U-DFN2020-6
POWER MOSFET, 20V, 9.5A, U-DFN2020-6 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transistors | Power MOSFET |
| Product Number | 31-DMP2016UFDF-7TR-ND | 76AJ4273 |
| Product Name | Single FETs, MOSFETs | Power Mosfet, 20V, 9.5A, U-Dfn2020-6 Rohs Compliant Diodes Inc. |
| Polarity | P-Channel |