DIODES Incorporated Single FETs, MOSFETs DMP2016UFDE-13

Description
IC
Request a Quote
Description
IC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMP2016UFDE-13 is a P-channel enhancement mode MOSFET in a U-DFN2020-6 package with a 2.0mm x 2.0mm footprint and 0.6mm profile, designed for low-profile, high-efficiency power management applications such as battery management and DC-DC converters. It has a drain-source voltage rating of -20V, a continuous drain current of -9.5A at VGS = -4.5V, and on-resistance of 15mΩ at -4.5V and 19mΩ at -2.5V. The device features an ESD-protected gate, is lead-free and RoHS compliant, and meets UL 94 V-0 flammability standards. It is qualified to AEC-Q100/101/104/200 and manufactured in IATF 16949 certified facilities. The part is supplied in 10,000-piece tape and reel packing.

Datasheet Summary
Powered by GS/AI

The DMP2016UFDE-13 is a P-channel enhancement mode MOSFET in a U-DFN2020-6 package with a 2.0mm x 2.0mm footprint and 0.6mm profile, designed for low-profile, high-efficiency power management applications such as battery management and DC-DC converters. It has a drain-source voltage rating of -20V, a continuous drain current of -9.5A at VGS = -4.5V, and on-resistance of 15mΩ at -4.5V and 19mΩ at -2.5V. The device features an ESD-protected gate, is lead-free and RoHS compliant, and meets UL 94 V-0 flammability standards. It is qualified to AEC-Q100/101/104/200 and manufactured in IATF 16949 certified facilities. The part is supplied in 10,000-piece tape and reel packing.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMP2016UFDE-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP2016UFDE-13TR-ND
Single FETs, MOSFETs 31-DMP2016UFDE-13TR-ND
IC

IC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMP2016UFDE-13TR-ND
Product Name Single FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD17571Q2 30V N-Channel NexFET Power MOSFETs, CSD17571Q2 - CSD17571Q2 - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON2x2
View Details
8 suppliers
High Reliability - Defense - Power - HiRel MOSFETs - Single channel high reliability power MOSFETs - 2N6845 - 2N6845 - Infineon Technologies AG
Specs
Transistor Type MOSFET; Power-MOSFET
Polarity P-Channel; P
Package Type M-TO205-3
View Details
MOSFETs - 1697449 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type SOT323; Sot-323 (sc-70)
View Details