The DMP2012UFDE-13 is a 20V P-channel enhancement mode MOSFET in a U-DFN2020-6 package, designed for high-efficiency power-management applications. It features a low on-resistance of 9mΩ at VGS = -4.5V and -14A continuous drain current, with an ESD-protected gate. The device is RoHS compliant, halogen- and antimony-free, and meets UL 94 V-0 flammability standards. It is rated for operation from -55°C to +150°C and is packaged in tape and reel for 10,000 units per carrier.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP2012UFDE-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |