DIODES Incorporated Single FETs, MOSFETs DMP2006UFGQ-13

Description
MOSFET P-CH 20V PWRDI3333
Request a Quote Datasheet
Description
MOSFET P-CH 20V PWRDI3333
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMP2006UFGQ-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP2006UFGQ-13DKR-ND
Single FETs, MOSFETs 31-DMP2006UFGQ-13DKR-ND
MOSFET P-CH 20V PWRDI3333

MOSFET P-CH 20V PWRDI3333

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP2006UFGQ-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP2006UFGQ-13CT-ND
Single FETs, MOSFETs 31-DMP2006UFGQ-13CT-ND
MOSFET P-CH 20V PWRDI3333

MOSFET P-CH 20V PWRDI3333

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP2006UFGQ-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP2006UFGQ-13TR-ND
Single FETs, MOSFETs 31-DMP2006UFGQ-13TR-ND
P-Channel 20V 17.5A (Ta), 40A (Tc) 2.3W (Ta), 41W (Tc) Surface Mount PowerDI3333-8

P-Channel 20V 17.5A (Ta), 40A (Tc) 2.3W (Ta), 41W (Tc) Surface Mount PowerDI3333-8

Buy Now Datasheet
Singapore, Singapore
20V MOSFET Transistor
278-DMP2006UFGQ-13
20V MOSFET Transistor 278-DMP2006UFGQ-13
MOSFET P-CH 20V PWRDI3333 Product overview: DMP2006UFGQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2006UFGQ-13 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V PWRDI3333 Product overview: DMP2006UFGQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2006UFGQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2006UFGQ-13 - 869053-DMP2006UFGQ-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2006UFGQ-13
869053-DMP2006UFGQ-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2006UFGQ-13 869053-DMP2006UFGQ-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869053-DMP2006UFGQ-1 3 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 20 V 17.5A (Ta), 40A (Tc) 2.3W (Ta), 41W (Tc) Surface Mount PowerDI3333-8 Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMP2006 Categories: Discrete Semiconductor Products Case / Package: PowerDI3333-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 869053-DMP2006UFGQ-13
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 20 V 17.5A (Ta), 40A (Tc) 2.3W (Ta), 41W (Tc) Surface Mount PowerDI3333-8
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMP2006
Categories: Discrete Semiconductor Products
Case / Package: PowerDI3333-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP2006UFGQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP2006UFGQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP2006UFGQ-13
MOSFET P-CH 20V PWRDI3333

MOSFET P-CH 20V PWRDI3333

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V P-CH Enhance Mode

MOSFET 20V P-CH Enhance Mode

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMP2006UFGQ-13DKR-ND 278-DMP2006UFGQ-13 869053-DMP2006UFGQ-13 DMP2006UFGQ-13 DMP2006UFGQ-13
Product Name Single FETs, MOSFETs 20V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2006UFGQ-13 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel
Package Type 8-PowerVDFN Tape & Reel (TR) SOT3; PowerDI3333-8 Surface Mount
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 55 Watt, 28 V GaN RF Power Transistor - T2G4005528-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
3 suppliers
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRFS4310TRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers