Mosfet Array 2 P-Channel (Dual) 20V 530mA 400mW Surface Mount SOT-563
Mosfet Array 2 P-Channel (Dual) 20V 530mA 400mW Surface Mount SOT-563
Mosfet Array 2 P-Channel (Dual) 20V 530mA 400mW Surface Mount SOT-563
Manufacturer: Diodes Incorporated
Win Source Part Number: 014467-DMP2004VK-7
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: DMP2004VK
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-563
Maximum Power Dissipation: 400mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 530mA
Gate-Source Threshold Voltage: 1V @ 250μA
Max Input Capacitance: 175pF @ 16V
Maximum Rds On at Id,Vgs: 900 mOhm @ 430mA, 4.5V
Alternative Parts (Cross-Reference): NTZD3152PT5HCMLDM575
Introduction Date: November 08, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
MOSFET 2P-CH 20V 0.53A SOT563 Product overview: DMP2004VK-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.53A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.53A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMP2004VK-7 can be used for catalog matching and distributor lookup.
MOSFET, DUAL, P-CH, 20V, 0.53A ROHS COMPLIANT: YES
MOSFET 2P-CH 20V 0.53A SOT563
MOSFET 2P-CH 20V 0.53A SOT-563
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMP2004VKDITR-ND | 014467-DMP2004VK-7 | 289-DMP2004VK-7 | 28AK8685 | DMP2004VK-7 | DMP2004VK-7 | DMP2004VK-7 |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2004VK-7 | 20V 0.53A MOSFET Transistor | Mosfet, Dual, P-Ch, 20V, 0.53A Rohs Compliant Diodes Inc. | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Package Type | SOT-563, SOT-666 | SOT3; SOT-563 | Tape & Reel (TR) | TO-3 | SOT-563, SOT-666 | ||
| Polarity | P-Channel | P-Channel | P-Channel; 2 P-Channel (Dual) | ||||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | ||||
| PD | 400 milliwatts | 400 milliwatts | |||||
| TJ | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |