DIODES Incorporated Channel Type Diodes Inc. DMP2004TK-7.

Description
Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:430mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V; Power Dissipation:230mW; No. of Pins:3Pins RoHS Compliant: Yes
Description
Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:430mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V; Power Dissipation:230mW; No. of Pins:3Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Channel Type Diodes Inc. - 60AC8806 - Newark, An Avnet Company
Chicago, IL, United States
Channel Type Diodes Inc.
60AC8806
Channel Type Diodes Inc. 60AC8806
Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:430mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V; Power Dissipation:230mW; No. of Pins:3Pins RoHS Compliant: Yes

Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:430mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V; Power Dissipation:230mW; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 60AC8806
Product Name Channel Type Diodes Inc.
Package Type TO-3
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMZH120R010M1TXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4
View Details
2 suppliers
80 V, 500 mA PNP general-purpose transistors - BC806-25WX - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
CSD16340Q3 25V, N Channel NexFET? Power MOSFET - CSD16340Q3 - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON3x3
View Details
8 suppliers