DIODES Incorporated 20V 600MA SOT23 MOSFET Transistor DMP2004K-7

Description
MOSFET P-CH 20V 600MA SOT23-3 Product overview: DMP2004K-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 600MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 600MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2004K-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 20V 600MA SOT23-3 Product overview: DMP2004K-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 600MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 600MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2004K-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 600MA SOT23 MOSFET Transistor
278-DMP2004K-7
20V 600MA SOT23 MOSFET Transistor 278-DMP2004K-7
MOSFET P-CH 20V 600MA SOT23-3 Product overview: DMP2004K-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 600MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 600MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2004K-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 600MA SOT23-3 Product overview: DMP2004K-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 600MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 600MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2004K-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMP2004KDITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2004KDITR-ND
Single FETs, MOSFETs DMP2004KDITR-ND
P-Channel 20V 600mA (Ta) 550mW (Ta) Surface Mount SOT-23-3

P-Channel 20V 600mA (Ta) 550mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP2004KDICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2004KDICT-ND
Single FETs, MOSFETs DMP2004KDICT-ND
P-Channel 20V 600mA (Ta) 550mW (Ta) Surface Mount SOT-23-3

P-Channel 20V 600mA (Ta) 550mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP2004KDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2004KDIDKR-ND
Single FETs, MOSFETs DMP2004KDIDKR-ND
P-Channel 20V 600mA (Ta) 550mW (Ta) Surface Mount SOT-23-3

P-Channel 20V 600mA (Ta) 550mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2004K-7 - 014466-DMP2004K-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2004K-7
014466-DMP2004K-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2004K-7 014466-DMP2004K-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014466-DMP2004K-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 550mW (Ta) Family Name: DMP2004K Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 600mA (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Input Capacitance: 175pF @ 16V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 900 mOhm @ 430mA, 4.5V Alternative Parts (Cross-Reference): DMP2004KQ-7; TP0101K-T1-GE3; TP0101K-T1; TP0101K; Introduction Date: November 08, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 014466-DMP2004K-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 550mW (Ta)
Family Name: DMP2004K
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 600mA (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Input Capacitance: 175pF @ 16V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 900 mOhm @ 430mA, 4.5V
Alternative Parts (Cross-Reference): DMP2004KQ-7; TP0101K-T1-GE3; TP0101K-T1; TP0101K;
Introduction Date: November 08, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET P-Channel

MOSFET P-Channel

Buy Now Datasheet
Mosfet, P-Ch, -20V, Sot-23-3; Transistor Polarity Diodes Inc. - 82Y6584 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -20V, Sot-23-3; Transistor Polarity Diodes Inc.
82Y6584
Mosfet, P-Ch, -20V, Sot-23-3; Transistor Polarity Diodes Inc. 82Y6584
MOSFET, P-CH, -20V, SOT-23-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-600mA; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.7ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1V; Power RoHS Compliant: Yes

MOSFET, P-CH, -20V, SOT-23-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-600mA; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.7ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - DMP2004K-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP2004K-7
Single FETs, MOSFETs DMP2004K-7
MOSFET P-CH 20V 600MA SOT23-3

MOSFET P-CH 20V 600MA SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP2004K-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP2004K-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP2004K-7
MOSFET P-CH 20V 600MA SOT23-3

MOSFET P-CH 20V 600MA SOT23-3

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMP2004K-7
Triode/MOS Tube/Transistor >> MOSFETs DMP2004K-7
20V 600mA 550mW 900mΩ@4.5V,430mA 1V@250uA P Channel SOT-23 MOSFETs ROHS

20V 600mA 550mW 900mΩ@4.5V,430mA 1V@250uA P Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMP2004K-7 DMP2004KDITR-ND 014466-DMP2004K-7 DMP2004K-7 82Y6584 DMP2004K-7 DMP2004K-7 DMP2004K-7
Product Name 20V 600MA SOT23 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2004K-7 MOSFET Mosfet, P-Ch, -20V, Sot-23-3; Transistor Polarity Diodes Inc. Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts 20 volts 20 volts
PD 550 milliwatts 550 milliwatts 550 milliwatts 550 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data