The DMP10H088SPSW-13 is a 100V P-channel enhancement mode MOSFET in a PowerDI5060-8/SWP package, designed for high-efficiency power-management applications such as active clamp and load switches. It features a maximum continuous drain current of -20A at TC=25°C and a static drain-source on-resistance of 83mΩ at VGS=-10V. The device supports repetitive avalanche energy up to 52mJ and has a thermal resistance of 1.8°C/W from junction to case. It is RoHS compliant, halogen- and antimony-free, and rated for operation from -55°C to +150°C. The package is molded plastic with UL 94 V-0 flammability rating and moisture sensitivity level 1 per J-STD-020.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP10H088SPSW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |