The DMP1070UFY4-7 is a P-channel enhancement mode MOSFET in an X2-DFN2015-3 package, designed for high-efficiency power-management applications such as DC-DC converters and backlighting. It has a drain-source voltage rating of -12 V and a continuous drain current of -5 A at VGS = -4.5 V, with a maximum on-resistance of 48 mΩ under that condition. The device features an ESD-protected gate, is RoHS compliant, and meets UL 94 V-0 flammability standards. It is qualified for automotive applications per AEC-Q100 and manufactured in IATF 16949 certified facilities. The thermal resistance junction-to-ambient is 66 °C/W when mounted on a 1-inch square copper plate, and the operating junction temperature range is -55 °C to +150 °C. The package is lead-free, halogen-free, and moisture-sensitive level 1.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP1070UFY4-7TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |