P-Channel 12V 9.5A (Ta) 730mW (Ta) Surface Mount U-DFN2020-6 (Type F)
P-Channel 12V 9.5A (Ta) 730mW (Ta) Surface Mount U-DFN2020-6 (Type F)
P-Channel 12V 9.5A (Ta) 730mW (Ta) Surface Mount U-DFN2020-6 (Type F)
MOSFET P-CH 12V 9.5A 6UDFN Product overview: DMP1022UFDF-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 9.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 9.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP1022UFDF-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1033805-DMP1022UFDF-
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 730mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: U-DFN2020-6
Dimension: 6-UDFN Exposed Pad
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 9.5A (Ta)
Gate-Source Threshold Voltage: 800mV @ 250μA
Max Gate Charge: 48.3nC @ 8V
Max Input Capacitance: 2712pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 15.3 mOhm @ 4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
MOSFET, P-CH, 12V, 9.5A, U-DFN2020 ROHS COMPLIANT: YES
MOSFET P-CH 12V 9.5A 6UDFN
MOSFET P-CH 12V 9.5A 6UDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMP1022UFDF-7DITR-ND | 278-DMP1022UFDF-7 | 1033805-DMP1022UFDF-7 | 36AJ3594 | DMP1022UFDF-7 | DMP1022UFDF-7 |
| Product Name | Single FETs, MOSFETs | 12V 9.5A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP1022UFDF-7 | Mosfet, P-Ch, 12V, 9.5A, U-Dfn2020 Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel; P-Channel | ||
| Package Type | 6-UDFN Exposed Pad | Tape & Reel (TR) | SOT3; U-DFN2020-6 | TO-3 | 6-UDFN Exposed Pad | 6-UDFN Exposed Pad |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 12 volts | 12 volts | 12 volts | |||
| PD | 730 milliwatts | 730 milliwatts | 730 milliwatts |