Manufacturer: Diodes Incorporated
Win Source Part Number: 917164-DMP1012UFDF-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 12 V 12.6A (Ta), 20A (Tc) 720mW (Ta) Surface Mount U-DFN2020-6 (Type F)
Package: 6-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMP1012
Categories: Discrete Semiconductor Products
Case / Package: U-DFN2020-6 (Type F)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
MOSFET P-CH 12V 12.6A/20A 6UDFN
P-Channel 12V 12.6A (Ta), 20A (Tc) 720mW (Ta) Surface Mount U-DFN2020-6 (Type F)
MOSFET P-CH 12V 12.6A/20A 6UDFN
MOSFET P-CH 12V 12.6A/20A 6UDFN Product overview: DMP1012UFDF-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 12.6A, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 12.6A, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP1012UFDF-7 can be used for catalog matching and distributor lookup.
MOSFET P-CH 12V 12.6A/20A 6UDFN
MOSFET P-CH 12V 12.6A/20A 6UDFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 917164-DMP1012UFDF-7 | 31-DMP1012UFDF-7CT-ND | 278-DMP1012UFDF-7 | DMP1012UFDF-7 | DMP1012UFDF-7 | DMP1012UFDF-7 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP1012UFDF-7 | Single FETs, MOSFETs | 12V 12.6A 20A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3; U-DFN2020-6 (Type F) | 6-UDFN Exposed Pad | Tape & Reel (TR) | 6-UDFN Exposed Pad | 6-UDFN Exposed Pad | |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 12 volts | 12 volts |