The DMP1009UFDFW-13 is a 12V P-channel enhancement mode MOSFET in a U-DFN2020-6 package with a 4mm footprint, designed for low-profile, high-efficiency power-management applications. It features a maximum continuous drain current of -26A at TC=+25°C and an on-resistance of 11mΩ at VGS=-4.5V. The device is RoHS compliant, halogen- and antimony-free, and qualified for automotive use under AEC-Q200. It has a wettable flank for optical inspection and is mounted on a board with minimum recommended pad layout. Operating temperature range is -55°C to +150°C.
MOSFET BVDSS: 8V~24V U-DFN2020-6
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP1009UFDFW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |