Win Source Part Number: 1357344-DMP1009UFDFQ
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: 6-UDFN Exposed Pad
Supplier Device Package: U-DFN2020-6 (Type F)
Base Product Number: DMP1009
FET Type: P-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 12 V
Current - Continuous Drain (Id) @ 25°C: 11A (Ta)
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Rds On (Max) @ Id, Vgs: 11mOhm @ 5A, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 44 nC @ 8 V
Vgs (Max): ±8V
Input Capacitance (Ciss) (Max) @ Vds: 1860 pF @ 10 V
Power Dissipation (Max): 2W (Ta)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
MOSFET P-CH 12V 11A 6UDFN Product overview: DMP1009UFDFQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP1009UFDFQ-7 can be used for catalog matching and distributor lookup.
P-Channel 12V 11A (Ta) 2W (Ta) Surface Mount U-DFN2020-6 (Type F)
P-Channel 12V 11A (Ta) 2W (Ta) Surface Mount U-DFN2020-6 (Type F)
P-Channel 12V 11A (Ta) 2W (Ta) Surface Mount U-DFN2020-6 (Type F)
MOSFET P-CH 12V 11A 6UDFN
MOSFET P-CH 12V 11A 6UDFN
MOSFET, P-CH, 12V, 11A, U-DFN2020 ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1357344-DMP1009UFDFQ-7 | 278-DMP1009UFDFQ-7 | 31-DMP1009UFDFQ-7TR-ND | DMP1009UFDFQ-7 | DMP1009UFDFQ-7 | 28AK8672 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | 12V 11A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, P-Ch, 12V, 11A, U-Dfn2020 Rohs Compliant Diodes Inc. |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | ||
| PD | 2000 milliwatts | 800 milliwatts | 2000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3 | Tape & Reel (TR) | 6-UDFN Exposed Pad | 6-UDFN Exposed Pad | 6-UDFN Exposed Pad | TO-3 |
| MOSFET Operating Mode | Enhancement |