The DMNH6069SFVW-7 is a 60V N-channel enhancement mode MOSFET in a PowerDI3333-8 package, designed for high-efficiency power management applications such as DC-DC converters. It features a maximum on-state resistance of 50mΩ at VGS = 10V and 63mΩ at VGS = 4.5V, with a continuous drain current of 18A at TC = 25°C. The device supports operations up to 175°C, has a thermal resistance of 3.9°C/W from junction to case, and is rated for 100% unclamped inductive switching. It is RoHS compliant, halogen- and antimony-free, and qualified to AEC-Q100/101/200 standards for automotive use. The package occupies 33% of the board area of an SO-8 and includes wettable flanks for improved optical inspection.
MOSFET BVDSS: 41V~60V POWERDI333
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMNH6069SFVW-7TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |