DIODES Incorporated 60V 16.7A MOSFET Transistor DMNH6042SSDQ-13

Description
MOSFET 2N-CH 60V 16.7A 8SO Product overview: DMNH6042SSDQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 16.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 16.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMNH6042SSDQ-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 60V 16.7A 8SO Product overview: DMNH6042SSDQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 16.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 16.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMNH6042SSDQ-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 16.7A MOSFET Transistor
289-DMNH6042SSDQ-13
60V 16.7A MOSFET Transistor 289-DMNH6042SSDQ-13
MOSFET 2N-CH 60V 16.7A 8SO Product overview: DMNH6042SSDQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 16.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 16.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMNH6042SSDQ-13 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 60V 16.7A 8SO Product overview: DMNH6042SSDQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 16.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 16.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMNH6042SSDQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - DMNH6042SSDQ-13DICT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMNH6042SSDQ-13DICT-ND
FET, MOSFET Arrays DMNH6042SSDQ-13DICT-ND
Mosfet Array 2 N-Channel (Dual) 60V 16.7A (Tc) 2.1W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 60V 16.7A (Tc) 2.1W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - DMNH6042SSDQ-13DITR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMNH6042SSDQ-13DITR-ND
FET, MOSFET Arrays DMNH6042SSDQ-13DITR-ND
Mosfet Array 2 N-Channel (Dual) 60V 16.7A (Tc) 2.1W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 60V 16.7A (Tc) 2.1W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - DMNH6042SSDQ-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMNH6042SSDQ-13DIDKR-ND
FET, MOSFET Arrays DMNH6042SSDQ-13DIDKR-ND
Mosfet Array 2 N-Channel (Dual) 60V 16.7A (Tc) 2.1W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 60V 16.7A (Tc) 2.1W Surface Mount 8-SO

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1324432-DMNH6042SSDQ-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1324432-DMNH6042SSDQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1324432-DMNH6042SSDQ-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1324432-DMNH6042SSDQ -13 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 16.7A (Tc) Rds On (Max) @ Id, Vgs: 50mOhm @ 5.1A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power - Max: 2.1W Supplier Device Package: 8-SO Gate Charge (Qg) (Max) @ Vgs: 4.2nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 584pF @ 25V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMNH6042SSDQ-13DICT, DMNH6042SSDQ-13DITR, DMNH6042SSDQ-13DIDKR ,DMNH6042SSDQ-13-ND Base Product Number: DMNH6042 RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1324432-DMNH6042SSDQ-13
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 60V
Current - Continuous Drain (Id) @ 25°C: 16.7A (Tc)
Rds On (Max) @ Id, Vgs: 50mOhm @ 5.1A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power - Max: 2.1W
Supplier Device Package: 8-SO
Gate Charge (Qg) (Max) @ Vgs: 4.2nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 584pF @ 25V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMNH6042SSDQ-13DICT,DMNH6042SSDQ-13DITR,DMNH6042SSDQ-13DIDKR,DMNH6042SSDQ-13-ND
Base Product Number: DMNH6042
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 41V-60V

MOSFET MOSFET BVDSS: 41V-60V

Buy Now Datasheet
FET, MOSFET Arrays - DMNH6042SSDQ-13 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMNH6042SSDQ-13
FET, MOSFET Arrays DMNH6042SSDQ-13
MOSFET 2 N-CH 60V 16.7A 8SO

MOSFET 2 N-CH 60V 16.7A 8SO

Supplier's Site Datasheet
Mosfet, Dual, N-Ch, 60V, 16.7A Rohs Compliant Diodes Inc. - 28AK8455 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N-Ch, 60V, 16.7A Rohs Compliant Diodes Inc.
28AK8455
Mosfet, Dual, N-Ch, 60V, 16.7A Rohs Compliant Diodes Inc. 28AK8455
MOSFET, DUAL, N-CH, 60V, 16.7A ROHS COMPLIANT: YES

MOSFET, DUAL, N-CH, 60V, 16.7A ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMNH6042SSDQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMNH6042SSDQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMNH6042SSDQ-13
MOSFET 2N-CH 60V 16.7A 8SO

MOSFET 2N-CH 60V 16.7A 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-DMNH6042SSDQ-13 DMNH6042SSDQ-13DICT-ND 1324432-DMNH6042SSDQ-13 DMNH6042SSDQ-13 DMNH6042SSDQ-13 28AK8455 DMNH6042SSDQ-13
Product Name 60V 16.7A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays MOSFET FET, MOSFET Arrays Mosfet, Dual, N-Ch, 60V, 16.7A Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
PD 2.1 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers
Discrete Semiconductor Products - 221703-AUIRFS4010TRL - Win Source Electronics
Specs
Package Type SOT3
View Details
6 suppliers