The DMNH6021SPSW-13 is a 60V N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for high-efficiency power management applications such as DC-DC converters and backlighting. It features a maximum continuous drain current of 44A at 25°C case temperature, with on-resistance of 23mΩ at VGS=10V and 28mΩ at VGS=4.5V. The device supports operation up to +175°C junction temperature, with thermal resistance of 1.5°C/W junction-to-case. It is qualified to JEDEC standards for high reliability, has a wettable flank for optical inspection, and meets RoHS and UL 94 V-0 standards. The part is supplied in a 2,500/reel tape and reel packaging.
MOSFET BVDSS: 41V~60V POWERDI506
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMNH6021SPSW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |