The DMNH6008SPSWQ-13 is an AEC-Q101 qualified, 60V N-channel enhancement mode MOSFET in a PowerDI5060-8 package with a maximum profile of 1.10mm, designed for automotive motor control and DC-DC converter applications. It features a maximum continuous drain current of 16.5A at 25°C and a typical on-resistance of 6.0mΩ at VGS=10V and ID=20A. The device operates from -55°C to +175°C with a thermal resistance junction-to-ambient of 46°C/W on a recommended PCB layout, and is RoHS compliant with a wettable flank for optical inspection. The package is molded plastic with UL 94 V-0 flammability rating and moisture sensitivity level 1 per J-STD-020.
MOSFET BVDSS: 41V~60V POWERDI506
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMNH6008SPSWQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |