DIODES Incorporated Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single DMNH6008SPSQ-13

Description
Win Source Part Number: 1055783-DMNH6008SPSQ -13 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 16.5A (Ta), 88A (Tc) Rds On (Max) @ Id, Vgs: 8mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 1.6W (Ta) Package / Case: 8-PowerTDFN Supplier Device Package: PowerDI5060-8 Gate Charge (Qg) (Max) @ Vgs: 40.1 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2597 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): DMTH6010LPSQ-13; DMTH6005LK3-13; DMTH6010LPS-13; IRFH5106TRPBF; IRFH5206TR2PBF; STB100N6F7DMNH6008SP SQ13; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Other Names: DMNH6008SPSQ-13DITR, DMNH6008SPSQ-13-ND,D MNH6008SPSQ-13DIDKR, DMNH6008SPSQ-13DICT Base Product Number: DMNH6008 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1055783-DMNH6008SPSQ -13 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 16.5A (Ta), 88A (Tc) Rds On (Max) @ Id, Vgs: 8mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 1.6W (Ta) Package / Case: 8-PowerTDFN Supplier Device Package: PowerDI5060-8 Gate Charge (Qg) (Max) @ Vgs: 40.1 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2597 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): DMTH6010LPSQ-13; DMTH6005LK3-13; DMTH6010LPS-13; IRFH5106TRPBF; IRFH5206TR2PBF; STB100N6F7DMNH6008SP SQ13; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Other Names: DMNH6008SPSQ-13DITR, DMNH6008SPSQ-13-ND,D MNH6008SPSQ-13DIDKR, DMNH6008SPSQ-13DICT Base Product Number: DMNH6008 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1055783-DMNH6008SPSQ-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1055783-DMNH6008SPSQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1055783-DMNH6008SPSQ-13
Win Source Part Number: 1055783-DMNH6008SPSQ -13 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 16.5A (Ta), 88A (Tc) Rds On (Max) @ Id, Vgs: 8mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 1.6W (Ta) Package / Case: 8-PowerTDFN Supplier Device Package: PowerDI5060-8 Gate Charge (Qg) (Max) @ Vgs: 40.1 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2597 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): DMTH6010LPSQ-13; DMTH6005LK3-13; DMTH6010LPS-13; IRFH5106TRPBF; IRFH5206TR2PBF; STB100N6F7DMNH6008SP SQ13; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Other Names: DMNH6008SPSQ-13DITR, DMNH6008SPSQ-13-ND,D MNH6008SPSQ-13DIDKR, DMNH6008SPSQ-13DICT Base Product Number: DMNH6008 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1055783-DMNH6008SPSQ-13
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 16.5A (Ta), 88A (Tc)
Rds On (Max) @ Id, Vgs: 8mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 1.6W (Ta)
Package / Case: 8-PowerTDFN
Supplier Device Package: PowerDI5060-8
Gate Charge (Qg) (Max) @ Vgs: 40.1 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2597 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): DMTH6010LPSQ-13; DMTH6005LK3-13; DMTH6010LPS-13; IRFH5106TRPBF; IRFH5206TR2PBF; STB100N6F7DMNH6008SPSQ13;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Other Names: DMNH6008SPSQ-13DITR,DMNH6008SPSQ-13-ND,DMNH6008SPSQ-13DIDKR,DMNH6008SPSQ-13DICT
Base Product Number: DMNH6008
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
60V 16.5A MOSFET Transistor
278-DMNH6008SPSQ-13
60V 16.5A MOSFET Transistor 278-DMNH6008SPSQ-13
MOSFET N-CH 60V 16.5A PWRDI5060 Product overview: DMNH6008SPSQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 16.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 16.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMNH6008SPSQ-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 16.5A PWRDI5060 Product overview: DMNH6008SPSQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 16.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 16.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMNH6008SPSQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMNH6008SPSQ-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMNH6008SPSQ-13DITR-ND
Single FETs, MOSFETs DMNH6008SPSQ-13DITR-ND
N-Channel 60V 16.5A (Ta), 88A (Tc) 1.6W (Ta) Surface Mount PowerDI5060-8

N-Channel 60V 16.5A (Ta), 88A (Tc) 1.6W (Ta) Surface Mount PowerDI5060-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMNH6008SPSQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMNH6008SPSQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMNH6008SPSQ-13
MOSFET N-CH 60V 16.5A PWRDI5060

MOSFET N-CH 60V 16.5A PWRDI5060

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 41V-60V

MOSFET MOSFET BVDSS: 41V-60V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1055783-DMNH6008SPSQ-13 278-DMNH6008SPSQ-13 DMNH6008SPSQ-13DITR-ND DMNH6008SPSQ-13 DMNH6008SPSQ-13
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 60V 16.5A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
PD 1600 milliwatts 3300 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3 Tape & Reel (TR) 8-PowerTDFN 8-PowerTDFN
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
60V 79A MOSFET Transistor - 278-AUIRF1018ES - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
PD 110000 milliwatts
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB1165S - 906321-2SB1165S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details