DIODES Incorporated Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single DMNH45M7SCT

Description
Win Source Part Number: 1055780-DMNH45M7SCT Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 220A (Tc) Rds On (Max) @ Id, Vgs: 6mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 240W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220-3 Gate Charge (Qg) (Max) @ Vgs: 64.7 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4043 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Base Product Number: DMNH45 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1055780-DMNH45M7SCT Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 220A (Tc) Rds On (Max) @ Id, Vgs: 6mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 240W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220-3 Gate Charge (Qg) (Max) @ Vgs: 64.7 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4043 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Base Product Number: DMNH45 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1055780-DMNH45M7SCT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1055780-DMNH45M7SCT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1055780-DMNH45M7SCT
Win Source Part Number: 1055780-DMNH45M7SCT Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 220A (Tc) Rds On (Max) @ Id, Vgs: 6mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 240W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220-3 Gate Charge (Qg) (Max) @ Vgs: 64.7 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4043 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Base Product Number: DMNH45 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1055780-DMNH45M7SCT
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 220A (Tc)
Rds On (Max) @ Id, Vgs: 6mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 240W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
Gate Charge (Qg) (Max) @ Vgs: 64.7 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4043 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Base Product Number: DMNH45
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now
Single FETs, MOSFETs - DMNH45M7SCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMNH45M7SCT-ND
Single FETs, MOSFETs DMNH45M7SCT-ND
N-Channel 40V 220A (Tc) 240W (Tc) Through Hole TO-220-3

N-Channel 40V 220A (Tc) 240W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
40V 220A MOSFET Transistor
278-DMNH45M7SCT
40V 220A MOSFET Transistor 278-DMNH45M7SCT
MOSFET N-CH 40V 220A TO220AB Product overview: DMNH45M7SCT from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 220A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 220A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMNH45M7SCT can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 220A TO220AB Product overview: DMNH45M7SCT from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 220A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 220A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMNH45M7SCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMNH45M7SCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMNH45M7SCT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMNH45M7SCT
MOSFET N-CH 40V 220A TO220AB

MOSFET N-CH 40V 220A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 41V-60V

MOSFET MOSFET BVDSS: 41V-60V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1055780-DMNH45M7SCT DMNH45M7SCT-ND 278-DMNH45M7SCT DMNH45M7SCT DMNH45M7SCT
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs 40V 220A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
PD 240000 milliwatts 240 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-220; SOT3 TO-220; TO-220-3 Tube TO-220; TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products

15 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1014 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details