DIODES Incorporated 7.5A MOSFET Transistor DMNH4026SSD-13

Description
MOSFET 2N-CH 7.5A 8SO Product overview: DMNH4026SSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 7.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMNH4026SSD-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 7.5A 8SO Product overview: DMNH4026SSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 7.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMNH4026SSD-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
7.5A MOSFET Transistor
289-DMNH4026SSD-13
7.5A MOSFET Transistor 289-DMNH4026SSD-13
MOSFET 2N-CH 7.5A 8SO Product overview: DMNH4026SSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 7.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMNH4026SSD-13 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 7.5A 8SO Product overview: DMNH4026SSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 7.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMNH4026SSD-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 31-DMNH4026SSD-13CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMNH4026SSD-13CT-ND
FET, MOSFET Arrays 31-DMNH4026SSD-13CT-ND
MOSFET 2N-CH 7.5A 8SOIC

MOSFET 2N-CH 7.5A 8SOIC

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMNH4026SSD-13TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMNH4026SSD-13TR-ND
FET, MOSFET Arrays 31-DMNH4026SSD-13TR-ND
Mosfet Array 2 N-Channel (Dual) 7.5A (Ta) Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 7.5A (Ta) Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMNH4026SSD-13DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMNH4026SSD-13DKR-ND
FET, MOSFET Arrays 31-DMNH4026SSD-13DKR-ND
MOSFET 2N-CH 7.5A 8SOIC

MOSFET 2N-CH 7.5A 8SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1055779-DMNH4026SSD-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1055779-DMNH4026SSD-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1055779-DMNH4026SSD-13
Win Source Part Number: 1055779-DMNH4026SSD- 13 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Current - Continuous Drain (Id) @ 25°C: 7.5A (Ta) Rds On (Max) @ Id, Vgs: 24mOhm @ 6A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Gate Charge (Qg) (Max) @ Vgs: 8.8nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 1060pF @ 20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): DMNH4026SSD-13DMNH40 26SSD13; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Base Product Number: DMNH4026

Win Source Part Number: 1055779-DMNH4026SSD-13
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Current - Continuous Drain (Id) @ 25°C: 7.5A (Ta)
Rds On (Max) @ Id, Vgs: 24mOhm @ 6A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Gate Charge (Qg) (Max) @ Vgs: 8.8nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 1060pF @ 20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): DMNH4026SSD-13DMNH4026SSD13;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Base Product Number: DMNH4026

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 31V-40V

MOSFET MOSFET BVDSS: 31V-40V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMNH4026SSD-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMNH4026SSD-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMNH4026SSD-13
MOSFET 2N-CH 7.5A 8SO

MOSFET 2N-CH 7.5A 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-DMNH4026SSD-13 31-DMNH4026SSD-13CT-ND 1055779-DMNH4026SSD-13 DMNH4026SSD-13 DMNH4026SSD-13
Product Name 7.5A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
PD 2 milliwatts
Unlock Full Specs
to access all available technical data