MOSFET 2N-CH 11A 8SO Product overview: DMNH4015SSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 11A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMNH4015SSD-13 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1055778-DMNH4015SSD-
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Current - Continuous Drain (Id) @ 25°C: 11A (Ta)
Rds On (Max) @ Id, Vgs: 15mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Gate Charge (Qg) (Max) @ Vgs: 15nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 1938pF @ 15V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): DMNH4015SSD-13DMNH40
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Base Product Number: DMNH4015
Mosfet Array 2 N-Channel (Dual) 11A (Ta) Surface Mount 8-SO
MOSFET MOSFET BVDSS: 31V~40V SO-8 T&R 2.5K
MOSFET 2N-CH 11A 8SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-DMNH4015SSD-13 | 1055778-DMNH4015SSD-13 | DMNH4015SSD-13-ND | DMNH4015SSD-13 | DMNH4015SSD-13 |
| Product Name | 11A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 40 volts | ||||
| PD | 2000 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |